HARTING Inc. of North America D-Sub Connectors 9670504754

Description
D-Sub Standard Connectors DSUB SV FEM TS
Request a Quote Datasheet
Description
D-Sub Standard Connectors DSUB SV FEM TS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09670504754 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09670504754
D-Sub Connectors 09670504754
D-Sub Standard Connectors DSUB SV FEM TS

D-Sub Standard Connectors DSUB SV FEM TS

Buy Now
Standard D Sub Connector; No. Of Contacts Harting - 96F2626 - Newark, An Avnet Company
Chicago, IL, United States
Standard D Sub Connector; No. Of Contacts Harting
96F2626
Standard D Sub Connector; No. Of Contacts Harting 96F2626
STANDARD D SUB CONNECTOR; No. of Contacts:50Contacts; Gender:Socket; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:PCB Series; Connector Body Material:Thermoplast ic Body; Contact Material:Copper Alloy RoHS Compliant: Yes

STANDARD D SUB CONNECTOR; No. of Contacts:50Contacts; Gender:Socket; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:PCB Series; Connector Body Material:Thermoplastic Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09670504754 96F2626
Product Name D-Sub Connectors Standard D Sub Connector; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
High Flow Power Backplane 2x2 Female Right Angle Press Fit Connector - 80320R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Male, RG59/U, RG62B/U - SALE-8903 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
View Details