HARTING Inc. of North America D Sub Shell, Rcpt, 50Pos, Metal; No. Of Positions Harting 9670504701

Description
D SUB SHELL, RCPT, 50POS, METAL; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:-; Gender:Receptacle; Connector Body Material:Metal Body; For Use With:D Sub Contacts RoHS Compliant: Yes
Datasheet
Description
D SUB SHELL, RCPT, 50POS, METAL; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:-; Gender:Receptacle; Connector Body Material:Metal Body; For Use With:D Sub Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Rcpt, 50Pos, Metal; No. Of Positions Harting - 96F2620 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Rcpt, 50Pos, Metal; No. Of Positions Harting
96F2620
D Sub Shell, Rcpt, 50Pos, Metal; No. Of Positions Harting 96F2620
D SUB SHELL, RCPT, 50POS, METAL; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:-; Gender:Receptacle; Connector Body Material:Metal Body; For Use With:D Sub Contacts RoHS Compliant: Yes

D SUB SHELL, RCPT, 50POS, METAL; No. of Positions:50Positions; Connector Type:D Sub; Connector Shell Size:DD; Product Range:-; Gender:Receptacle; Connector Body Material:Metal Body; For Use With:D Sub Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96F2620
Product Name D Sub Shell, Rcpt, 50Pos, Metal; No. Of Positions Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details