HARTING Inc. of North America D Sub Backshell, Top Entry, Size Dd; Product Range Harting 9670500443

Description
D SUB BACKSHELL, TOP ENTRY, SIZE DD; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes
Description
D SUB BACKSHELL, TOP ENTRY, SIZE DD; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Top Entry, Size Dd; Product Range Harting - 93C8061 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Top Entry, Size Dd; Product Range Harting
93C8061
D Sub Backshell, Top Entry, Size Dd; Product Range Harting 93C8061
D SUB BACKSHELL, TOP ENTRY, SIZE DD; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes

D SUB BACKSHELL, TOP ENTRY, SIZE DD; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93C8061
Product Name D Sub Backshell, Top Entry, Size Dd; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details