IP67 D SUB BACKSHELL, SIZE DD, PLASTIC; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Thread Size - Metric:M3 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 86R5847 |
| Product Name | Ip67 D Sub Backshell, Size Dd, Plastic; Product Range Harting |