HARTING Inc. of North America D Sub Backshell, 180Deg, Size Dd; Product Range Harting 9670500344

Description
D SUB BACKSHELL, 180DEG, SIZE DD; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Metal Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Description
D SUB BACKSHELL, 180DEG, SIZE DD; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Metal Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 180Deg, Size Dd; Product Range Harting - 17AC1209 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 180Deg, Size Dd; Product Range Harting
17AC1209
D Sub Backshell, 180Deg, Size Dd; Product Range Harting 17AC1209
D SUB BACKSHELL, 180DEG, SIZE DD; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Metal Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

D SUB BACKSHELL, 180DEG, SIZE DD; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Metal Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AC1209
Product Name D Sub Backshell, 180Deg, Size Dd; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details