HARTING Inc. of North America Connector,d-Shell,pcb Mount,recept,37 Contacts,pin,0.109 Pitch,r Angle Pc Tail Terminal,hole .112-.124 Rohs Compliant Harting 9670375663

Description
Connector,D-Shell,PC B Mount,RECEPT,37 Contacts,PIN,0.109 Pitch,R ANGLE PC TAIL Terminal,HOLE .112-.124 RoHS Compliant: Yes
Description
Connector,D-Shell,PC B Mount,RECEPT,37 Contacts,PIN,0.109 Pitch,R ANGLE PC TAIL Terminal,HOLE .112-.124 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector,d-Shell,pcb Mount,recept,37 Contacts,pin,0.109 Pitch,r Angle Pc Tail Terminal,hole .112-.124 Rohs Compliant Harting - 93C8056 - Newark, An Avnet Company
Chicago, IL, United States
Connector,d-Shell,pcb Mount,recept,37 Contacts,pin,0.109 Pitch,r Angle Pc Tail Terminal,hole .112-.124 Rohs Compliant Harting
93C8056
Connector,d-Shell,pcb Mount,recept,37 Contacts,pin,0.109 Pitch,r Angle Pc Tail Terminal,hole .112-.124 Rohs Compliant Harting 93C8056
Connector,D-Shell,PC B Mount,RECEPT,37 Contacts,PIN,0.109 Pitch,R ANGLE PC TAIL Terminal,HOLE .112-.124 RoHS Compliant: Yes

Connector,D-Shell,PCB Mount,RECEPT,37 Contacts,PIN,0.109 Pitch,R ANGLE PC TAIL Terminal,HOLE .112-.124 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93C8056
Product Name Connector,d-Shell,pcb Mount,recept,37 Contacts,pin,0.109 Pitch,r Angle Pc Tail Terminal,hole .112-.124 Rohs Compliant Harting
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details