HARTING Inc. of North America D-Sub Connectors 9670374707

Description
D-Sub Standard Connectors DSUB SV FEM TW
Request a Quote
Description
D-Sub Standard Connectors DSUB SV FEM TW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09670374707 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09670374707
D-Sub Connectors 09670374707
D-Sub Standard Connectors DSUB SV FEM TW

D-Sub Standard Connectors DSUB SV FEM TW

Buy Now
D-Sub Conn, Rcpt, 37Pos, Th; No. Of Contacts Harting - 17AC1204 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 37Pos, Th; No. Of Contacts Harting
17AC1204
D-Sub Conn, Rcpt, 37Pos, Th; No. Of Contacts Harting 17AC1204
D-SUB CONN, RCPT, 37POS, TH; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

D-SUB CONN, RCPT, 37POS, TH; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09670374707 17AC1204
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 37Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6060 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
ZS2000-5911 | Sensor-Connector, M23, straight with coupling nut -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details