HARTING Inc. of North America D Sub Hood, Size Dc, Thermoplastic; Product Range Harting 9670370442

Description
D SUB HOOD, SIZE DC, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Top Entry Hood; Colour:Black; Connector Shell Size:DC RoHS Compliant: Yes
Description
D SUB HOOD, SIZE DC, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Top Entry Hood; Colour:Black; Connector Shell Size:DC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Hood, Size Dc, Thermoplastic; Product Range Harting - 93C8037 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood, Size Dc, Thermoplastic; Product Range Harting
93C8037
D Sub Hood, Size Dc, Thermoplastic; Product Range Harting 93C8037
D SUB HOOD, SIZE DC, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Top Entry Hood; Colour:Black; Connector Shell Size:DC RoHS Compliant: Yes

D SUB HOOD, SIZE DC, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body; Accessory Type:Top Entry Hood; Colour:Black; Connector Shell Size:DC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93C8037
Product Name D Sub Hood, Size Dc, Thermoplastic; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 68 mm (2.68 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details