HARTING Inc. of North America D Sub Backshell, Size Dc, Metalized Plastic; Product Range Harting 9670370435

Description
D SUB BACKSHELL, SIZE DC, METALIZED PLASTIC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:D Sub Hood; Thread Size - Imperial:4-40 RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, SIZE DC, METALIZED PLASTIC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:D Sub Hood; Thread Size - Imperial:4-40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Size Dc, Metalized Plastic; Product Range Harting - 93C8036 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Size Dc, Metalized Plastic; Product Range Harting
93C8036
D Sub Backshell, Size Dc, Metalized Plastic; Product Range Harting 93C8036
D SUB BACKSHELL, SIZE DC, METALIZED PLASTIC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:D Sub Hood; Thread Size - Imperial:4-40 RoHS Compliant: Yes

D SUB BACKSHELL, SIZE DC, METALIZED PLASTIC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:D Sub Hood; Thread Size - Imperial:4-40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93C8036
Product Name D Sub Backshell, Size Dc, Metalized Plastic; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details