HARTING Inc. of North America D Sub Backshell, 45Deg, Size Dc; Product Range Harting 9670370434

Description
D SUB BACKSHELL, 45DEG, SIZE DC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Thermoplast ic Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Description
D SUB BACKSHELL, 45DEG, SIZE DC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Thermoplast ic Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 45Deg, Size Dc; Product Range Harting - 17AC1198 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 45Deg, Size Dc; Product Range Harting
17AC1198
D Sub Backshell, 45Deg, Size Dc; Product Range Harting 17AC1198
D SUB BACKSHELL, 45DEG, SIZE DC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Thermoplast ic Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

D SUB BACKSHELL, 45DEG, SIZE DC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Thermoplastic Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AC1198
Product Name D Sub Backshell, 45Deg, Size Dc; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details