HARTING Inc. of North America D Sub Backshell, Size Dc, Metalized Plastic; Product Range Harting 9670370425

Description
D SUB BACKSHELL, SIZE DC, METALIZED PLASTIC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:D Sub Hood; Thread Size - Imperial:4-40 RoHS Compliant: Yes
Description
D SUB BACKSHELL, SIZE DC, METALIZED PLASTIC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:D Sub Hood; Thread Size - Imperial:4-40 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Size Dc, Metalized Plastic; Product Range Harting - 93C8034 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Size Dc, Metalized Plastic; Product Range Harting
93C8034
D Sub Backshell, Size Dc, Metalized Plastic; Product Range Harting 93C8034
D SUB BACKSHELL, SIZE DC, METALIZED PLASTIC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:D Sub Hood; Thread Size - Imperial:4-40 RoHS Compliant: Yes

D SUB BACKSHELL, SIZE DC, METALIZED PLASTIC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:D Sub Hood; Thread Size - Imperial:4-40 RoHS Compliant: Yes

Supplier's Site
D Sub Backshell, 180Deg, Size Dc; Product Range Harting - 17AC1197 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 180Deg, Size Dc; Product Range Harting
17AC1197
D Sub Backshell, 180Deg, Size Dc; Product Range Harting 17AC1197
D SUB BACKSHELL, 180DEG, SIZE DC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

D SUB BACKSHELL, 180DEG, SIZE DC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93C8034
Product Name D Sub Backshell, Size Dc, Metalized Plastic; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details