HARTING Inc. of North America D Sub Backshell, 180Deg, Size Dc; Product Range Harting 9670370348

Description
D SUB BACKSHELL, 180DEG, SIZE DC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Metal Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Description
D SUB BACKSHELL, 180DEG, SIZE DC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Metal Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 180Deg, Size Dc; Product Range Harting - 17AC1196 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 180Deg, Size Dc; Product Range Harting
17AC1196
D Sub Backshell, 180Deg, Size Dc; Product Range Harting 17AC1196
D SUB BACKSHELL, 180DEG, SIZE DC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Metal Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

D SUB BACKSHELL, 180DEG, SIZE DC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Metal Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AC1196
Product Name D Sub Backshell, 180Deg, Size Dc; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details