HARTING Inc. of North America D Sub Backshell, 180Deg, Size Dc; Product Range Harting 9670370344

Description
D SUB BACKSHELL, 180DEG, SIZE DC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Metal Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Description
D SUB BACKSHELL, 180DEG, SIZE DC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Metal Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 180Deg, Size Dc; Product Range Harting - 17AC1195 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 180Deg, Size Dc; Product Range Harting
17AC1195
D Sub Backshell, 180Deg, Size Dc; Product Range Harting 17AC1195
D SUB BACKSHELL, 180DEG, SIZE DC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Metal Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

D SUB BACKSHELL, 180DEG, SIZE DC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Metal Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site
D Sub Backshell, 180Deg, Size Dc; Product Range Harting - 44J6294 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 180Deg, Size Dc; Product Range Harting
44J6294
D Sub Backshell, 180Deg, Size Dc; Product Range Harting 44J6294
D SUB BACKSHELL, 180DEG, SIZE DC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB BACKSHELL, 180DEG, SIZE DC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AC1195
Product Name D Sub Backshell, 180Deg, Size Dc; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 68 mm (2.68 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details