HARTING Inc. of North America D-Sub Connectors 9670255615

Description
D-Sub Standard Connectors DSUB SV MA TSD
Request a Quote Datasheet
Description
D-Sub Standard Connectors DSUB SV MA TSD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09670255615 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09670255615
D-Sub Connectors 09670255615
D-Sub Standard Connectors DSUB SV MA TSD

D-Sub Standard Connectors DSUB SV MA TSD

Buy Now
D-Sub Standard Connectors DSUB SV MA TSDC 25P AU2 - 326-09670255615 - Utmel Electronic Limited
Hong Kong, China
D-Sub Standard Connectors DSUB SV MA TSDC 25P AU2
326-09670255615
D-Sub Standard Connectors DSUB SV MA TSDC 25P AU2 326-09670255615
D-Sub Standard Connectors DSUB SV MA TSDC 25P AU2

D-Sub Standard Connectors DSUB SV MA TSDC 25P AU2

Supplier's Site
D-Sub Conn, Plug, 25Pos, Solder; No. Of Contacts Harting - 93C8023 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 25Pos, Solder; No. Of Contacts Harting
93C8023
D-Sub Conn, Plug, 25Pos, Solder; No. Of Contacts Harting 93C8023
D-SUB CONN, PLUG, 25POS, SOLDER; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, PLUG, 25POS, SOLDER; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09670255615 326-09670255615 93C8023
Product Name D-Sub Connectors D-Sub Standard Connectors DSUB SV MA TSDC 25P AU2 D-Sub Conn, Plug, 25Pos, Solder; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight; Straight
Termination Solder Cup Solder
Unlock Full Specs
to access all available technical data

Similar Products