HARTING Inc. of North America D-Sub Connectors 9670255607

Description
D-Sub Standard Connectors 25P DSUB MALE
Request a Quote
Description
D-Sub Standard Connectors 25P DSUB MALE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09670255607 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09670255607
D-Sub Connectors 09670255607
D-Sub Standard Connectors 25P DSUB MALE

D-Sub Standard Connectors 25P DSUB MALE

Buy Now
D-Sub Conn, Plug, 25Pos, Th; No. Of Contacts Harting - 17AC1191 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 25Pos, Th; No. Of Contacts Harting
17AC1191
D-Sub Conn, Plug, 25Pos, Th; No. Of Contacts Harting 17AC1191
D-SUB CONN, PLUG, 25POS, TH; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

D-SUB CONN, PLUG, 25POS, TH; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09670255607 17AC1191
Product Name D-Sub Connectors D-Sub Conn, Plug, 25Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

METRAL® - 10026155-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Din Rail, Channel - 2946-2002-3211/1000-676-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers