HARTING Inc. of North America D-Sub Connectors 9670254707

Description
D-Sub Standard Connectors DSUB SV FEM TW
Request a Quote
Description
D-Sub Standard Connectors DSUB SV FEM TW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09670254707 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09670254707
D-Sub Connectors 09670254707
D-Sub Standard Connectors DSUB SV FEM TW

D-Sub Standard Connectors DSUB SV FEM TW

Buy Now
D-Sub Conn, Rcpt, 25Pos, Th; No. Of Contacts Harting - 17AC1190 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 25Pos, Th; No. Of Contacts Harting
17AC1190
D-Sub Conn, Rcpt, 25Pos, Th; No. Of Contacts Harting 17AC1190
D-SUB CONN, RCPT, 25POS, TH; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

D-SUB CONN, RCPT, 25POS, TH; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09670254707 17AC1190
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 25Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data