HARTING Inc. of North America D-Sub Connectors 9670254704

Description
D-Sub Standard Connectors 25P FEMALE SLD
Request a Quote Datasheet
Description
D-Sub Standard Connectors 25P FEMALE SLD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09670254704 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09670254704
D-Sub Connectors 09670254704
D-Sub Standard Connectors 25P FEMALE SLD

D-Sub Standard Connectors 25P FEMALE SLD

Buy Now
Connector, D-Shell, Receptacle, 25 Position; No. Of Contacts Harting - 93C8014 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D-Shell, Receptacle, 25 Position; No. Of Contacts Harting
93C8014
Connector, D-Shell, Receptacle, 25 Position; No. Of Contacts Harting 93C8014
CONNECTOR, D-SHELL, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:PCB Series; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: Yes

CONNECTOR, D-SHELL, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:PCB Series; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
D-Sub Connector Assemblies - 09670254704 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
09670254704
D-Sub Connector Assemblies 09670254704
CONN D-SUB RCPT 25POS SLDR CUP

CONN D-SUB RCPT 25POS SLDR CUP

Supplier's Site Datasheet
D-Sub Receptacle; 25; Female; Stamped - 70070298 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Receptacle; 25; Female; Stamped
70070298
D-Sub Receptacle; 25; Female; Stamped 70070298
Stamped Contact, Female Connector, 25 Contacts, Solder Cup Connector Female connector Solder cup connector with straight 25 poles turned solder buckets and hole.

Stamped Contact, Female Connector, 25 Contacts, Solder Cup Connector

  • Female connector
    Solder cup connector with straight 25 poles turned solder buckets and hole.
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09670254704 93C8014 09670254704 70070298
Product Name D-Sub Connectors Connector, D-Shell, Receptacle, 25 Position; No. Of Contacts Harting D-Sub Connector Assemblies D-Sub Receptacle; 25; Female; Stamped
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Contacts - 113358P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers