HARTING Inc. of North America D Sub Shell, Rcpt, 25Pos, Metal; No. Of Positions Harting 9670254701

Description
D SUB SHELL, RCPT, 25POS, METAL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:-; Gender:Receptacle; Connector Body Material:Metal Body; For Use With:D Sub Contacts RoHS Compliant: Yes
Description
D SUB SHELL, RCPT, 25POS, METAL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:-; Gender:Receptacle; Connector Body Material:Metal Body; For Use With:D Sub Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Rcpt, 25Pos, Metal; No. Of Positions Harting - 96F2618 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Rcpt, 25Pos, Metal; No. Of Positions Harting
96F2618
D Sub Shell, Rcpt, 25Pos, Metal; No. Of Positions Harting 96F2618
D SUB SHELL, RCPT, 25POS, METAL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:-; Gender:Receptacle; Connector Body Material:Metal Body; For Use With:D Sub Contacts RoHS Compliant: Yes

D SUB SHELL, RCPT, 25POS, METAL; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:-; Gender:Receptacle; Connector Body Material:Metal Body; For Use With:D Sub Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96F2618
Product Name D Sub Shell, Rcpt, 25Pos, Metal; No. Of Positions Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 330 mm (12.99 inch)
Bearing Bore / Ring O.D. 11.81 inch (300 mm)
View Details