HARTING Inc. of North America D Sub Hood, Size Db, Metalized Plastic; Product Range Harting 9670250453

Description
D SUB HOOD, SIZE DB, METALIZED PLASTIC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:90°, 180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Top and Side Entry Hood; Connector Shell Size:DB RoHS Compliant: Yes
Datasheet
Description
D SUB HOOD, SIZE DB, METALIZED PLASTIC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:90°, 180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Top and Side Entry Hood; Connector Shell Size:DB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hood, Size Db, Metalized Plastic; Product Range Harting - 96M1883 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood, Size Db, Metalized Plastic; Product Range Harting
96M1883
D Sub Hood, Size Db, Metalized Plastic; Product Range Harting 96M1883
D SUB HOOD, SIZE DB, METALIZED PLASTIC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:90°, 180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Top and Side Entry Hood; Connector Shell Size:DB RoHS Compliant: Yes

D SUB HOOD, SIZE DB, METALIZED PLASTIC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:90°, 180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Top and Side Entry Hood; Connector Shell Size:DB RoHS Compliant: Yes

Supplier's Site
D Sub Backshell, 45/180Deg, Size Db; Product Range Harting - 17AC1186 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 45/180Deg, Size Db; Product Range Harting
17AC1186
D Sub Backshell, 45/180Deg, Size Db; Product Range Harting 17AC1186
D SUB BACKSHELL, 45/180DEG, SIZE DB; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:45°, 180°; Connector Body Material:Metallised Thermoplastic Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

D SUB BACKSHELL, 45/180DEG, SIZE DB; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:45°, 180°; Connector Body Material:Metallised Thermoplastic Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96M1883
Product Name D Sub Hood, Size Db, Metalized Plastic; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details