HARTING Inc. of North America D Sub Backshell, Size Db, Thermoplastic; Product Range Harting 9670250442

Description
D SUB BACKSHELL, SIZE DB, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Accessory Type:D Sub Hood; Thread Size - Imperial:4-40 RoHS Compliant: Yes
Description
D SUB BACKSHELL, SIZE DB, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Accessory Type:D Sub Hood; Thread Size - Imperial:4-40 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Size Db, Thermoplastic; Product Range Harting - 93C8006 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Size Db, Thermoplastic; Product Range Harting
93C8006
D Sub Backshell, Size Db, Thermoplastic; Product Range Harting 93C8006
D SUB BACKSHELL, SIZE DB, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Accessory Type:D Sub Hood; Thread Size - Imperial:4-40 RoHS Compliant: Yes

D SUB BACKSHELL, SIZE DB, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body; Accessory Type:D Sub Hood; Thread Size - Imperial:4-40 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93C8006
Product Name D Sub Backshell, Size Db, Thermoplastic; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.687 in. ID, .873 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 65 mm (2.56 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details