HARTING Inc. of North America Backshell, D Sub, Size Db, Thermoplastic; Product Range Harting 9670250434

Description
BACKSHELL, D SUB, SIZE DB, THERMOPLASTIC; Product Range:D Sub Series; D Sub Shell Size:DB; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
BACKSHELL, D SUB, SIZE DB, THERMOPLASTIC; Product Range:D Sub Series; D Sub Shell Size:DB; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, D Sub, Size Db, Thermoplastic; Product Range Harting - 91B1973 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, D Sub, Size Db, Thermoplastic; Product Range Harting
91B1973
Backshell, D Sub, Size Db, Thermoplastic; Product Range Harting 91B1973
BACKSHELL, D SUB, SIZE DB, THERMOPLASTIC; Product Range:D Sub Series; D Sub Shell Size:DB; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

BACKSHELL, D SUB, SIZE DB, THERMOPLASTIC; Product Range:D Sub Series; D Sub Shell Size:DB; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 91B1973
Product Name Backshell, D Sub, Size Db, Thermoplastic; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 220 mm (8.66 inch)
Bearing Bore / Ring O.D. 7.87 inch (200 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details