HARTING Inc. of North America D Sub Backshell, Size Db, Metalized Plastic; Product Range Harting 9670250425

Description
D SUB BACKSHELL, SIZE DB, METALIZED PLASTIC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:D Sub Hood; Thread Size - Imperial:4-40 RoHS Compliant: Yes
Description
D SUB BACKSHELL, SIZE DB, METALIZED PLASTIC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:D Sub Hood; Thread Size - Imperial:4-40 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Size Db, Metalized Plastic; Product Range Harting - 99F7805 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Size Db, Metalized Plastic; Product Range Harting
99F7805
D Sub Backshell, Size Db, Metalized Plastic; Product Range Harting 99F7805
D SUB BACKSHELL, SIZE DB, METALIZED PLASTIC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:D Sub Hood; Thread Size - Imperial:4-40 RoHS Compliant: Yes

D SUB BACKSHELL, SIZE DB, METALIZED PLASTIC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:D Sub Hood; Thread Size - Imperial:4-40 RoHS Compliant: Yes

Supplier's Site
D Sub Backshell, 180Deg, Size Db; Product Range Harting - 17AC1179 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 180Deg, Size Db; Product Range Harting
17AC1179
D Sub Backshell, 180Deg, Size Db; Product Range Harting 17AC1179
D SUB BACKSHELL, 180DEG, SIZE DB; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

D SUB BACKSHELL, 180DEG, SIZE DB; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99F7805
Product Name D Sub Backshell, Size Db, Metalized Plastic; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2756 inch (7 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details