HARTING Inc. of North America D Sub Hood, Size Db, Thermoplastic; Product Range Harting 9670250424

Description
D SUB HOOD, SIZE DB, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Top Entry Hood; Connector Shell Size:DB; Enclosure Material:Plastic RoHS Compliant: Yes
Datasheet
Description
D SUB HOOD, SIZE DB, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Top Entry Hood; Connector Shell Size:DB; Enclosure Material:Plastic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hood, Size Db, Thermoplastic; Product Range Harting - 96F2609 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood, Size Db, Thermoplastic; Product Range Harting
96F2609
D Sub Hood, Size Db, Thermoplastic; Product Range Harting 96F2609
D SUB HOOD, SIZE DB, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Top Entry Hood; Connector Shell Size:DB; Enclosure Material:Plastic RoHS Compliant: Yes

D SUB HOOD, SIZE DB, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body; Accessory Type:Top Entry Hood; Connector Shell Size:DB; Enclosure Material:Plastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96F2609
Product Name D Sub Hood, Size Db, Thermoplastic; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details