HARTING Inc. of North America D Sub Backshell, 180Deg, Size Db; Product Range Harting 9670250348

Description
D SUB BACKSHELL, 180DEG, SIZE DB; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Metal Body RoHS Compliant: Yes
Description
D SUB BACKSHELL, 180DEG, SIZE DB; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Metal Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 180Deg, Size Db; Product Range Harting - 65K8505 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 180Deg, Size Db; Product Range Harting
65K8505
D Sub Backshell, 180Deg, Size Db; Product Range Harting 65K8505
D SUB BACKSHELL, 180DEG, SIZE DB; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB BACKSHELL, 180DEG, SIZE DB; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 65K8505
Product Name D Sub Backshell, 180Deg, Size Db; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details