HARTING Inc. of North America D Sub Backshell, 180Deg, Size Db; Product Range Harting 9670250344

Description
D SUB BACKSHELL, 180DEG, SIZE DB; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Metal Body RoHS Compliant: Yes
Description
D SUB BACKSHELL, 180DEG, SIZE DB; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Metal Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 180Deg, Size Db; Product Range Harting - 44J6288 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 180Deg, Size Db; Product Range Harting
44J6288
D Sub Backshell, 180Deg, Size Db; Product Range Harting 44J6288
D SUB BACKSHELL, 180DEG, SIZE DB; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB BACKSHELL, 180DEG, SIZE DB; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site
D Sub Backshell, 180Deg, Size Db; Product Range Harting - 17AC1175 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 180Deg, Size Db; Product Range Harting
17AC1175
D Sub Backshell, 180Deg, Size Db; Product Range Harting 17AC1175
D SUB BACKSHELL, 180DEG, SIZE DB; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Metal Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

D SUB BACKSHELL, 180DEG, SIZE DB; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Metal Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 44J6288
Product Name D Sub Backshell, 180Deg, Size Db; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details