HARTING Inc. of North America D-Sub Connectors 9670155615

Description
D-Sub Standard Connectors DSUB SV MA TSD
Request a Quote Datasheet
Description
D-Sub Standard Connectors DSUB SV MA TSD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09670155615 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09670155615
D-Sub Connectors 09670155615
D-Sub Standard Connectors DSUB SV MA TSD

D-Sub Standard Connectors DSUB SV MA TSD

Buy Now
D-Sub Conn, Plug, 15Pos, Solder; No. Of Contacts Harting - 93C7994 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 15Pos, Solder; No. Of Contacts Harting
93C7994
D-Sub Conn, Plug, 15Pos, Solder; No. Of Contacts Harting 93C7994
D-SUB CONN, PLUG, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, PLUG, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
D-Sub Conn, Plug, 15Pos, Solder; No. Of Contacts Harting - 17AC4784 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 15Pos, Solder; No. Of Contacts Harting
17AC4784
D-Sub Conn, Plug, 15Pos, Solder; No. Of Contacts Harting 17AC4784
D-SUB CONN, PLUG, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

D-SUB CONN, PLUG, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site
D-Sub Connector Assemblies - 09670155615 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
09670155615
D-Sub Connector Assemblies 09670155615
CONN D-SUB PLUG 15POS SLDR CUP

CONN D-SUB PLUG 15POS SLDR CUP

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09670155615 93C7994 17AC4784 09670155615
Product Name D-Sub Connectors D-Sub Conn, Plug, 15Pos, Solder; No. Of Contacts Harting D-Sub Conn, Plug, 15Pos, Solder; No. Of Contacts Harting D-Sub Connector Assemblies
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1364-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details