HARTING Inc. of North America D-Sub Connectors 9670155604

Description
D-Sub Standard Connectors 15P MALE STRT
Request a Quote Datasheet
Description
D-Sub Standard Connectors 15P MALE STRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09670155604 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09670155604
D-Sub Connectors 09670155604
D-Sub Standard Connectors 15P MALE STRT

D-Sub Standard Connectors 15P MALE STRT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
09670155604
D-Sub Connectors 09670155604
DSUB SV MA TSDC 15P AU3

DSUB SV MA TSDC 15P AU3

Buy Now
Connectors, Interconnects- D-Sub, D-Shaped Connectors- D-Sub Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- D-Sub, D-Shaped Connectors- D-Sub Connector Assemblies
Connectors, Interconnects- D-Sub, D-Shaped Connectors- D-Sub Connector Assemblies
Manufacturer: HARTING Category: Connectors, Interconnects- D-Sub, D-Shaped Connectors- D-Sub Connector Assemblies Package: Bulk Product Status: Active Connector Type: Plug, Male Pins Number of Positions: 15 Number of Rows: 2 Mounting Type: Free Hanging (In-Line) Shell Size, Connector Layout: 2 (DA, A)

Manufacturer: HARTING
Category: Connectors, Interconnects- D-Sub, D-Shaped Connectors- D-Sub Connector Assemblies
Package: Bulk
Product Status: Active
Connector Type: Plug, Male Pins
Number of Positions: 15
Number of Rows: 2
Mounting Type: Free Hanging (In-Line)
Shell Size, Connector Layout: 2 (DA, A)

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 09670155604
Product Name D-Sub Connectors Connectors, Interconnects- D-Sub, D-Shaped Connectors- D-Sub Connector Assemblies
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

WE 310 (PJ51) Plug to Miniature Bantam Socket, Adapter - 9324 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Micro SIM Card 6 Pin Push Type Connector Metal Body - ET-MI6PPT-MBC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details