HARTING Inc. of North America D-Sub Connectors 9670154715

Description
D-Sub Standard Connectors DSUB SV FE TSD
Request a Quote Datasheet
Description
D-Sub Standard Connectors DSUB SV FE TSD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09670154715 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09670154715
D-Sub Connectors 09670154715
D-Sub Standard Connectors DSUB SV FE TSD

D-Sub Standard Connectors DSUB SV FE TSD

Buy Now
D-Sub Conn, Rcpt, 15Pos, Solder; No. Of Contacts Harting - 93C7987 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 15Pos, Solder; No. Of Contacts Harting
93C7987
D-Sub Conn, Rcpt, 15Pos, Solder; No. Of Contacts Harting 93C7987
D-SUB CONN, RCPT, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, RCPT, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09670154715 93C7987
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 15Pos, Solder; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 1223043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details