HARTING Inc. of North America D Sub Shell, Rcpt, 15Pos, Metal; No. Of Positions Harting 9670154701

Description
D SUB SHELL, RCPT, 15POS, METAL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:-; Gender:Receptacle; Connector Body Material:Metal Body; For Use With:D Sub Contacts RoHS Compliant: Yes
Description
D SUB SHELL, RCPT, 15POS, METAL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:-; Gender:Receptacle; Connector Body Material:Metal Body; For Use With:D Sub Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Rcpt, 15Pos, Metal; No. Of Positions Harting - 96F2617 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Rcpt, 15Pos, Metal; No. Of Positions Harting
96F2617
D Sub Shell, Rcpt, 15Pos, Metal; No. Of Positions Harting 96F2617
D SUB SHELL, RCPT, 15POS, METAL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:-; Gender:Receptacle; Connector Body Material:Metal Body; For Use With:D Sub Contacts RoHS Compliant: Yes

D SUB SHELL, RCPT, 15POS, METAL; No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:DA; Product Range:-; Gender:Receptacle; Connector Body Material:Metal Body; For Use With:D Sub Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96F2617
Product Name D Sub Shell, Rcpt, 15Pos, Metal; No. Of Positions Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details