HARTING Inc. of North America Ip67 D Sub Backshell, Size Da, Metallized Plastic; Product Range Harting 9670150539

Description
IP67 D SUB BACKSHELL, SIZE DA, METALLIZED PLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Thread Size - Metric:M3 RoHS Compliant: Yes
Datasheet
Description
IP67 D SUB BACKSHELL, SIZE DA, METALLIZED PLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Thread Size - Metric:M3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ip67 D Sub Backshell, Size Da, Metallized Plastic; Product Range Harting - 86R5801 - Newark, An Avnet Company
Chicago, IL, United States
Ip67 D Sub Backshell, Size Da, Metallized Plastic; Product Range Harting
86R5801
Ip67 D Sub Backshell, Size Da, Metallized Plastic; Product Range Harting 86R5801
IP67 D SUB BACKSHELL, SIZE DA, METALLIZED PLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Thread Size - Metric:M3 RoHS Compliant: Yes

IP67 D SUB BACKSHELL, SIZE DA, METALLIZED PLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Thread Size - Metric:M3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 86R5801
Product Name Ip67 D Sub Backshell, Size Da, Metallized Plastic; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details