HARTING Inc. of North America D Sub Backshell, 90Deg, Size Da; Product Range Harting 9670150513

Description
D SUB BACKSHELL, 90DEG, SIZE DA; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes
Description
D SUB BACKSHELL, 90DEG, SIZE DA; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 90Deg, Size Da; Product Range Harting - 93C7981 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 90Deg, Size Da; Product Range Harting
93C7981
D Sub Backshell, 90Deg, Size Da; Product Range Harting 93C7981
D SUB BACKSHELL, 90DEG, SIZE DA; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes

D SUB BACKSHELL, 90DEG, SIZE DA; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93C7981
Product Name D Sub Backshell, 90Deg, Size Da; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details