HARTING Inc. of North America D Sub Hood, Size Da, Metalized Plastic; Product Range Harting 9670150453

Description
D SUB HOOD, SIZE DA, METALIZED PLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°, 180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Top and Side Entry Hood; Connector Shell Size:DA RoHS Compliant: Yes
Datasheet
Description
D SUB HOOD, SIZE DA, METALIZED PLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°, 180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Top and Side Entry Hood; Connector Shell Size:DA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hood, Size Da, Metalized Plastic; Product Range Harting - 93C7979 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood, Size Da, Metalized Plastic; Product Range Harting
93C7979
D Sub Hood, Size Da, Metalized Plastic; Product Range Harting 93C7979
D SUB HOOD, SIZE DA, METALIZED PLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°, 180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Top and Side Entry Hood; Connector Shell Size:DA RoHS Compliant: Yes

D SUB HOOD, SIZE DA, METALIZED PLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°, 180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Top and Side Entry Hood; Connector Shell Size:DA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93C7979
Product Name D Sub Hood, Size Da, Metalized Plastic; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details