HARTING Inc. of North America D Sub Backshell, 45/180Deg, Size Da; Product Range Harting 9670150452

Description
D SUB BACKSHELL, 45/180DEG, SIZE DA; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:45°, 180°; Connector Body Material:Thermoplast ic Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Description
D SUB BACKSHELL, 45/180DEG, SIZE DA; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:45°, 180°; Connector Body Material:Thermoplast ic Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 45/180Deg, Size Da; Product Range Harting - 17AC1164 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 45/180Deg, Size Da; Product Range Harting
17AC1164
D Sub Backshell, 45/180Deg, Size Da; Product Range Harting 17AC1164
D SUB BACKSHELL, 45/180DEG, SIZE DA; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:45°, 180°; Connector Body Material:Thermoplast ic Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

D SUB BACKSHELL, 45/180DEG, SIZE DA; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:45°, 180°; Connector Body Material:Thermoplastic Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AC1164
Product Name D Sub Backshell, 45/180Deg, Size Da; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details