HARTING Inc. of North America D Sub Hood, Size Da, Metalized Plastic; Product Range Harting 9670150443

Description
D SUB HOOD, SIZE DA, METALIZED PLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Top Entry Hood; Connector Shell Size:DA RoHS Compliant: Yes
Description
D SUB HOOD, SIZE DA, METALIZED PLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Top Entry Hood; Connector Shell Size:DA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Hood, Size Da, Metalized Plastic; Product Range Harting - 93C7978 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood, Size Da, Metalized Plastic; Product Range Harting
93C7978
D Sub Hood, Size Da, Metalized Plastic; Product Range Harting 93C7978
D SUB HOOD, SIZE DA, METALIZED PLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Top Entry Hood; Connector Shell Size:DA RoHS Compliant: Yes

D SUB HOOD, SIZE DA, METALIZED PLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Top Entry Hood; Connector Shell Size:DA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93C7978
Product Name D Sub Hood, Size Da, Metalized Plastic; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.1 inch (28 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details