HARTING Inc. of North America D Sub Backshell, 180Deg, Size Da; Product Range Harting 9670150436

Description
D SUB BACKSHELL, 180DEG, SIZE DA; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Description
D SUB BACKSHELL, 180DEG, SIZE DA; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 180Deg, Size Da; Product Range Harting - 17AC1161 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 180Deg, Size Da; Product Range Harting
17AC1161
D Sub Backshell, 180Deg, Size Da; Product Range Harting 17AC1161
D SUB BACKSHELL, 180DEG, SIZE DA; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

D SUB BACKSHELL, 180DEG, SIZE DA; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AC1161
Product Name D Sub Backshell, 180Deg, Size Da; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details