HARTING Inc. of North America D Sub Backshell, 90/180Deg, Size Da; Product Range Harting 9670150434

Description
D SUB BACKSHELL, 90/180DEG, SIZE DA; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, 90/180DEG, SIZE DA; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 90/180Deg, Size Da; Product Range Harting - 17AC1159 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 90/180Deg, Size Da; Product Range Harting
17AC1159
D Sub Backshell, 90/180Deg, Size Da; Product Range Harting 17AC1159
D SUB BACKSHELL, 90/180DEG, SIZE DA; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

D SUB BACKSHELL, 90/180DEG, SIZE DA; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplastic Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet
Backshell, D Sub, Size Da, Thermoplastic; Product Range Harting - 93C7976 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, D Sub, Size Da, Thermoplastic; Product Range Harting
93C7976
Backshell, D Sub, Size Da, Thermoplastic; Product Range Harting 93C7976
BACKSHELL, D SUB, SIZE DA, THERMOPLASTIC; Product Range:D Sub Series; D Sub Shell Size:DA; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

BACKSHELL, D SUB, SIZE DA, THERMOPLASTIC; Product Range:D Sub Series; D Sub Shell Size:DA; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AC1159
Product Name D Sub Backshell, 90/180Deg, Size Da; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details