HARTING Inc. of North America D Sub Hood, Size Da, Thermoplastic; Product Range Harting 9670150424

Description
D SUB HOOD, SIZE DA, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Top Entry Hood; Connector Shell Size:DA; Enclosure Material:Plastic RoHS Compliant: Yes
Datasheet
Description
D SUB HOOD, SIZE DA, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Top Entry Hood; Connector Shell Size:DA; Enclosure Material:Plastic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hood, Size Da, Thermoplastic; Product Range Harting - 96F2608 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood, Size Da, Thermoplastic; Product Range Harting
96F2608
D Sub Hood, Size Da, Thermoplastic; Product Range Harting 96F2608
D SUB HOOD, SIZE DA, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Top Entry Hood; Connector Shell Size:DA; Enclosure Material:Plastic RoHS Compliant: Yes

D SUB HOOD, SIZE DA, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body; Accessory Type:Top Entry Hood; Connector Shell Size:DA; Enclosure Material:Plastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96F2608
Product Name D Sub Hood, Size Da, Thermoplastic; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details