HARTING Inc. of North America D Sub Hood, Size Da, Metal; Product Range Harting 9670150333

Description
D SUB HOOD, SIZE DA, METAL; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Metal Body; Accessory Type:Side Entry Hood; Connector Shell Size:DA; Enclosure Material:Metal RoHS Compliant: Yes
Datasheet
Description
D SUB HOOD, SIZE DA, METAL; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Metal Body; Accessory Type:Side Entry Hood; Connector Shell Size:DA; Enclosure Material:Metal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hood, Size Da, Metal; Product Range Harting - 93C7970 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood, Size Da, Metal; Product Range Harting
93C7970
D Sub Hood, Size Da, Metal; Product Range Harting 93C7970
D SUB HOOD, SIZE DA, METAL; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Metal Body; Accessory Type:Side Entry Hood; Connector Shell Size:DA; Enclosure Material:Metal RoHS Compliant: Yes

D SUB HOOD, SIZE DA, METAL; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Metal Body; Accessory Type:Side Entry Hood; Connector Shell Size:DA; Enclosure Material:Metal RoHS Compliant: Yes

Supplier's Site
D Sub Backshell, 45Deg, Size Da; Product Range Harting - 17AC1153 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 45Deg, Size Da; Product Range Harting
17AC1153
D Sub Backshell, 45Deg, Size Da; Product Range Harting 17AC1153
D SUB BACKSHELL, 45DEG, SIZE DA; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:Metal Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

D SUB BACKSHELL, 45DEG, SIZE DA; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:Metal Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93C7970
Product Name D Sub Hood, Size Da, Metal; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details