HARTING Inc. of North America D-Sub Connectors 9670095655

Description
D-Sub Standard Connectors 9P MALE SOLDER
Request a Quote
Description
D-Sub Standard Connectors 9P MALE SOLDER
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09670095655 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09670095655
D-Sub Connectors 09670095655
D-Sub Standard Connectors 9P MALE SOLDER

D-Sub Standard Connectors 9P MALE SOLDER

Buy Now
D-Sub Conn, Plug, 9Pos, Th; No. Of Contacts Harting - 93C7967 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 9Pos, Th; No. Of Contacts Harting
93C7967
D-Sub Conn, Plug, 9Pos, Th; No. Of Contacts Harting 93C7967
D-SUB CONN, PLUG, 9POS, TH; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, PLUG, 9POS, TH; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
D-Sub Conn, Plug, 9Pos, Th; No. Of Contacts Harting - 17AC1152 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 9Pos, Th; No. Of Contacts Harting
17AC1152
D-Sub Conn, Plug, 9Pos, Th; No. Of Contacts Harting 17AC1152
D-SUB CONN, PLUG, 9POS, TH; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold PlatedRoHS Compliant: Yes

D-SUB CONN, PLUG, 9POS, TH; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold PlatedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09670095655 93C7967 17AC1152
Product Name D-Sub Connectors D-Sub Conn, Plug, 9Pos, Th; No. Of Contacts Harting D-Sub Conn, Plug, 9Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details