HARTING Inc. of North America D-Sub Connectors 9670095654

Description
D-Sub Standard Connectors 9P MALE STRT S
Request a Quote
Description
D-Sub Standard Connectors 9P MALE STRT S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09670095654 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09670095654
D-Sub Connectors 09670095654
D-Sub Standard Connectors 9P MALE STRT S

D-Sub Standard Connectors 9P MALE STRT S

Buy Now
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Harting - 79K4464 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Harting
79K4464
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Harting 79K4464
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Straight Solder Pins; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Straight Solder Pins; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09670095654 79K4464
Product Name D-Sub Connectors D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products