Manufacturer: HARTING
Win Source Part Number: 858710-09670095604
Operating Temperature Range: -55°C ~ 125°C
Features: 9 Position D-Sub Plug, Male Pins Connector
Package: Tray
Mounting: Free Hanging (In-Line)
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 1195-2651, 9670095604
D-Sub Standard Connectors DSUB SV MA TSD
D-SUB CONNECTOR, PLUG, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes
CONN D-SUB PLUG 9POS SLDR CUP
| Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 858710-09670095604 | 09670095604 | 93C7964 | 09670095604 |
| Product Name | D - SUB, D - SHAPED connectors - 09670095604 | D-Sub Connectors | D-Sub Connector, Plug, 9Pos, Solder; No. Of Contacts Harting | D-Sub Connector Assemblies |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |