HARTING Inc. of North America D Sub Shell, Plug, 9 Position, Metal; No. Of Positions Harting 9670095601

Description
D SUB SHELL, PLUG, 9 POSITION, METAL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:-; Gender:Plug; Connector Body Material:Metal Body; For Use With:D Sub Pin Contacts; D Sub Shell Size:DE RoHS Compliant: Yes
Datasheet
Description
D SUB SHELL, PLUG, 9 POSITION, METAL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:-; Gender:Plug; Connector Body Material:Metal Body; For Use With:D Sub Pin Contacts; D Sub Shell Size:DE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Plug, 9 Position, Metal; No. Of Positions Harting - 96F2627 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, 9 Position, Metal; No. Of Positions Harting
96F2627
D Sub Shell, Plug, 9 Position, Metal; No. Of Positions Harting 96F2627
D SUB SHELL, PLUG, 9 POSITION, METAL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:-; Gender:Plug; Connector Body Material:Metal Body; For Use With:D Sub Pin Contacts; D Sub Shell Size:DE RoHS Compliant: Yes

D SUB SHELL, PLUG, 9 POSITION, METAL; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:-; Gender:Plug; Connector Body Material:Metal Body; For Use With:D Sub Pin Contacts; D Sub Shell Size:DE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96F2627
Product Name D Sub Shell, Plug, 9 Position, Metal; No. Of Positions Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 125 mm (4.92 inch)
Bearing Bore / Ring O.D. 4.33 inch (110 mm)
View Details