HARTING Inc. of North America D-Sub Connectors 9670094755

Description
D-Sub Standard Connectors DSUB SV FE TSD
Request a Quote Datasheet
Description
D-Sub Standard Connectors DSUB SV FE TSD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09670094755 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09670094755
D-Sub Connectors 09670094755
D-Sub Standard Connectors DSUB SV FE TSD

D-Sub Standard Connectors DSUB SV FE TSD

Buy Now
D-Sub Conn, Rcpt, 9Pos, Th; No. Of Contacts Harting - 17AC1150 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 9Pos, Th; No. Of Contacts Harting
17AC1150
D-Sub Conn, Rcpt, 9Pos, Th; No. Of Contacts Harting 17AC1150
D-SUB CONN, RCPT, 9POS, TH; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

D-SUB CONN, RCPT, 9POS, TH; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site
D-Sub Conn, Rcpt, 9Pos, Th; No. Of Contacts Harting - 93C7961 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 9Pos, Th; No. Of Contacts Harting
93C7961
D-Sub Conn, Rcpt, 9Pos, Th; No. Of Contacts Harting 93C7961
D-SUB CONN, RCPT, 9POS, TH; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, RCPT, 9POS, TH; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09670094755 17AC1150 93C7961
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 9Pos, Th; No. Of Contacts Harting D-Sub Conn, Rcpt, 9Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details