HARTING Inc. of North America D-Sub Connectors 9670094754

Description
D SUB
Request a Quote Datasheet
Description
D SUB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09670094754 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09670094754
D-Sub Connectors 09670094754
D SUB

D SUB

Buy Now
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Harting - 96F2595 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Harting
96F2595
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Harting 96F2595
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:PCB Series; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:PCB Series; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site
D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Harting - 74AC2421 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Harting
74AC2421
D-Sub Connector, Receptacle, 9Pos; No. Of Contacts Harting 74AC2421
D-SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Thermoplast ic, Glass Filled Body; Contact Material:-; RoHS Compliant: Yes

D-SUB CONNECTOR, RECEPTACLE, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Thermoplastic, Glass Filled Body; Contact Material:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09670094754 96F2595
Product Name D-Sub Connectors D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products