HARTING Inc. of North America D-Sub Connectors 9670094715

Description
D-Sub Standard Connectors 9P DSUB RECEPT
Request a Quote
Description
D-Sub Standard Connectors 9P DSUB RECEPT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09670094715 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09670094715
D-Sub Connectors 09670094715
D-Sub Standard Connectors 9P DSUB RECEPT

D-Sub Standard Connectors 9P DSUB RECEPT

Buy Now
D-Sub Conn, Rcpt, 9Pos, Solder; No. Of Contacts Harting - 17AC4780 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 9Pos, Solder; No. Of Contacts Harting
17AC4780
D-Sub Conn, Rcpt, 9Pos, Solder; No. Of Contacts Harting 17AC4780
D-SUB CONN, RCPT, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

D-SUB CONN, RCPT, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09670094715 17AC4780
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 9Pos, Solder; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details