HARTING Inc. of North America D-Sub Connectors 9670094707

Description
D-Sub Standard Connectors DSUB SV FE TWW
Request a Quote Datasheet
Description
D-Sub Standard Connectors DSUB SV FE TWW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09670094707 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09670094707
D-Sub Connectors 09670094707
D-Sub Standard Connectors DSUB SV FE TWW

D-Sub Standard Connectors DSUB SV FE TWW

Buy Now
D-Sub Conn, Rcpt, 9Pos, Wire Wrap; No. Of Contacts Harting - 93C7958 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 9Pos, Wire Wrap; No. Of Contacts Harting
93C7958
D-Sub Conn, Rcpt, 9Pos, Wire Wrap; No. Of Contacts Harting 93C7958
D-SUB CONN, RCPT, 9POS, WIRE WRAP; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Wire Wrap; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, RCPT, 9POS, WIRE WRAP; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Wire Wrap; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
D-Sub Connector Assemblies - 09670094707 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
09670094707
D-Sub Connector Assemblies 09670094707
CONN D-SUB RCPT 9POS PNL MNT WW

CONN D-SUB RCPT 9POS PNL MNT WW

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09670094707 93C7958 09670094707
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 9Pos, Wire Wrap; No. Of Contacts Harting D-Sub Connector Assemblies
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-4853-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details