HARTING Inc. of North America D-Sub Connectors 9670094704

Description
D-Sub Standard Connectors DSUB SV FE TSD
Request a Quote Datasheet
Description
D-Sub Standard Connectors DSUB SV FE TSD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09670094704 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09670094704
D-Sub Connectors 09670094704
D-Sub Standard Connectors DSUB SV FE TSD

D-Sub Standard Connectors DSUB SV FE TSD

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
09670094704
D-Sub Connectors 09670094704
DSUB SV FE TSDC 09P AU3

DSUB SV FE TSDC 09P AU3

Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1333254-09670094704 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1333254-09670094704
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1333254-09670094704
Manufacturer: HARTING Win Source Part Number: 1333254-09670094704 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies Packaging: Tray Number of Positions: 9 Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Form: Machined Wire Gauge: 20 AWG Contact Material: Copper Alloy Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting: Free Hanging (In-Line) Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel Dielectric Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Shell Size, Connector Layout: 1 (DE, E) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5A REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 1195-2644,9670094704 RoHS Status: ROHS3 Compliant

Manufacturer: HARTING
Win Source Part Number: 1333254-09670094704
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies
Packaging: Tray
Number of Positions: 9
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder Cup
Contact Form: Machined
Wire Gauge: 20 AWG
Contact Material: Copper Alloy
Connector Style: D-Sub
Material Flammability Rating: UL94 V-0
Standard Package: 100
Mounting: Free Hanging (In-Line)
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel
Dielectric Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Shell Size, Connector Layout: 1 (DE, E)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 1195-2644,9670094704
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connector, Std D Sub, Receptacle, 9 Position; No. Of Contacts Harting - 93C7957 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Std D Sub, Receptacle, 9 Position; No. Of Contacts Harting
93C7957
Connector, Std D Sub, Receptacle, 9 Position; No. Of Contacts Harting 93C7957
CONNECTOR, STD D SUB, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D Sub Standard Series; Connector Body Material:Steel Body RoHS Compliant: Yes

CONNECTOR, STD D SUB, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D Sub Standard Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet
D-Sub Connector Assemblies - 09670094704 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
09670094704
D-Sub Connector Assemblies 09670094704
CONN D-SUB RCPT 9POS SLDR CUP

CONN D-SUB RCPT 9POS SLDR CUP

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09670094704 1333254-09670094704 93C7957 09670094704
Product Name D-Sub Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Connector, Std D Sub, Receptacle, 9 Position; No. Of Contacts Harting D-Sub Connector Assemblies
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - Dsub 2 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
BNC Female, RG58C/U - 8902 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details