D-Sub Standard Connectors 9P FEMALE CRIM
D-Sub crimp 9-pole female assembly
Manufacturer: HARTING
Win Source Part Number: 858709-09670094701
Operating Temperature Range: -55°C ~ 125°C
Features: Receptacle for Female Contacts Housing D-Sub Connector 9 Position
Package: Bulk
Mounting: Panel Mount
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: 9670094701, 1195-2643
Crimp D Connector (Female Tinned Metal Shell) 9 position
CONN D-SUB HOUSING RCPT 9POS
| Powell Electronics, Inc. | Win Source Electronics | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09670094701 | 858709-09670094701 | 70070144 | 09670094701 |
| Product Name | D-Sub Connectors | Unclassified - 09670094701 | Crimp D Connector (Female Tinned Metal Shell) 9 position | D-Sub, D-Shaped Connector Housings |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |