HARTING Inc. of North America D Sub Shell, Receptacle, 9 Position, Metal; No. Of Positions Harting 9670094701

Description
D SUB SHELL, RECEPTACLE, 9 POSITION, METAL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:-; Gender:Receptacle; Connector Body Material:Metal Body; For Use With:D Sub Socket Contacts RoHS Compliant: Yes
Datasheet
Description
D SUB SHELL, RECEPTACLE, 9 POSITION, METAL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:-; Gender:Receptacle; Connector Body Material:Metal Body; For Use With:D Sub Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Receptacle, 9 Position, Metal; No. Of Positions Harting - 96F2634 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Receptacle, 9 Position, Metal; No. Of Positions Harting
96F2634
D Sub Shell, Receptacle, 9 Position, Metal; No. Of Positions Harting 96F2634
D SUB SHELL, RECEPTACLE, 9 POSITION, METAL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:-; Gender:Receptacle; Connector Body Material:Metal Body; For Use With:D Sub Socket Contacts RoHS Compliant: Yes

D SUB SHELL, RECEPTACLE, 9 POSITION, METAL; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:-; Gender:Receptacle; Connector Body Material:Metal Body; For Use With:D Sub Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96F2634
Product Name D Sub Shell, Receptacle, 9 Position, Metal; No. Of Positions Harting
Unlock Full Specs
to access all available technical data

Similar Products

1.58
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 40.13 mm (1.58 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details