HARTING Inc. of North America D Sub Hood, Size De, Thermoplastic; Product Range Harting 9670090573

Description
D SUB HOOD, SIZE DE, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Thermoplast ic Body; Accessory Type:Side Entry Hood; Colour:Gray; Connector Shell Size:DE RoHS Compliant: Yes
Datasheet
Description
D SUB HOOD, SIZE DE, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Thermoplast ic Body; Accessory Type:Side Entry Hood; Colour:Gray; Connector Shell Size:DE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hood, Size De, Thermoplastic; Product Range Harting - 96M1882 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood, Size De, Thermoplastic; Product Range Harting
96M1882
D Sub Hood, Size De, Thermoplastic; Product Range Harting 96M1882
D SUB HOOD, SIZE DE, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Thermoplast ic Body; Accessory Type:Side Entry Hood; Colour:Gray; Connector Shell Size:DE RoHS Compliant: Yes

D SUB HOOD, SIZE DE, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Thermoplastic Body; Accessory Type:Side Entry Hood; Colour:Gray; Connector Shell Size:DE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96M1882
Product Name D Sub Hood, Size De, Thermoplastic; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details